DigiKey Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ELECTRIC CYLINDER UNIT | |
| ELECTRIC CYLINDER | |
| ELECTRO-CYLINDER | |
| HOUSED LINEAR CYLINDRICAL VCA W/ | |
| HOUSED LINEAR CYLINDRICAL VCA | |
| LINEAR ACTUATOR 15.6UM STRK 160V | |
| LINEAR ACTUATOR 47UM STRK 160VDC | |
| ROTARY MODULE | |
| ROTARY VCA | |
| SEMIHOUSED LINEAR CYLINDRICAL VC | |
| SOLENOID PUSH 4V | |
| SOLENOID PUSH 5-30V | |
| SOLENOID PUSH 7V | |
| SOLENOID ROTARY 4.5-6V | |
| SPINDLE AXIS | |
| TOOTHED BELT AXIS UNIT | |
| UNHOUSED LINEAR CYLINDRICAL VCA |
| << Prev |