KEMET Electronics Corporation Electric Actuators/Cylinders AE0203D08DF

Description
SOLENOID PIEZO 9.1UM 150V
Request a Quote Datasheet
Description
SOLENOID PIEZO 9.1UM 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-18878-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-18878-ND
Electric Actuators/Cylinders 399-18878-ND
SOLENOID PIEZO 9.1UM 150V

SOLENOID PIEZO 9.1UM 150V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-18878-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 4.00E-4 inch (0.0102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 49.01 lbs (22.23 kg)
Drive Type Ball Screw
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop - NPA50 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details
Ballscrew Linear Actuator - DL26B-220-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details