KEMET Electronics Corporation Electric Actuators/Cylinders AE1414D16DF

Description
KEMET, AE, RESIN, 18.4UM, 7000N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 18.4UM, 7000N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19598-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19598-ND
Electric Actuators/Cylinders 399-19598-ND
KEMET, AE, RESIN, 18.4UM, 7000N

KEMET, AE, RESIN, 18.4UM, 7000N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19598-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 7.00E-4 inch (0.0178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

42DBL-K Linear Actuator Stepper Motor - 42DBL40C2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details
PQ12-S Linear Actuator with Limit Switches 30:1 6 volts - PQ12-30-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
Linear Actuators Series 08L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 2.7 lbs (1.22 kg)
Drive Type Lead Screw/ACME Screw
View Details