Crouzet Electric Actuators/Cylinders 80510503

Description
LINEAR ACTUATOR MTR 500 RPM 230V
Request a Quote Datasheet
Description
LINEAR ACTUATOR MTR 500 RPM 230V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 966-1719-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
966-1719-ND
Electric Actuators/Cylinders 966-1719-ND
LINEAR ACTUATOR MTR 500 RPM 230V

LINEAR ACTUATOR MTR 500 RPM 230V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 966-1719-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-A4450CM32A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
20DBM-K Linear Actuator Stepper Motor - 20DBM20D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Motor Type Stepper
View Details
L12-S Micro Linear Actuator with Limit Switches 50mm 210:1 12 volts - L12-50-210-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details