CTS Corporation Electric Actuators/Cylinders 647-99-037

Description
ACTUATOR
Request a Quote
Description
ACTUATOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 647 rotary actuator is a brushless DC device designed for precise mechanical control in harsh automotive and industrial environments, such as EGR valves and turbochargers. It features a 340° rotational travel with stops, 2 Nm continuous torque output, and a 200 msec step response. The actuator operates on a 12 to 28 VDC supply with a maximum current of 6.0 A at 25°C and includes non-contacting position feedback and CAN control. Its envelope measures 75 x 80 x 110 mm, with a mass of 1.2 kg, and it is rated for operation from -40°C to 140°C, with durability through 5 million strokes at full load, 15 G random vibration, and 30 G mechanical shock. It meets automotive durability standards with salt fog resistance per ASTM-B117 and solvent compatibility with under-hood fluids.

Datasheet Summary
Powered by GS/AI

The Series 647 rotary actuator is a brushless DC device designed for precise mechanical control in harsh automotive and industrial environments, such as EGR valves and turbochargers. It features a 340° rotational travel with stops, 2 Nm continuous torque output, and a 200 msec step response. The actuator operates on a 12 to 28 VDC supply with a maximum current of 6.0 A at 25°C and includes non-contacting position feedback and CAN control. Its envelope measures 75 x 80 x 110 mm, with a mass of 1.2 kg, and it is rated for operation from -40°C to 140°C, with durability through 5 million strokes at full load, 15 G random vibration, and 30 G mechanical shock. It meets automotive durability standards with salt fog resistance per ASTM-B117 and solvent compatibility with under-hood fluids.

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 119-647-99-037-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
119-647-99-037-ND
Electric Actuators/Cylinders 119-647-99-037-ND
ACTUATOR

ACTUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 119-647-99-037-ND
Product Name Electric Actuators/Cylinders
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-A3150CM32A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
20DBM-K Linear Actuator Stepper Motor - 20DBM05D4B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Motor Type Stepper
View Details
L16-S Miniature Linear Actuator with Limit Switches 50mm 63:1 12 volts - L16-50-63-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details