KEMET Electronics Corporation Electric Actuators/Cylinders AE0707D08DF

Description
KEMET, AE, RESIN, 9.1UM, 1700N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 9.1UM, 1700N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19593-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19593-ND
Electric Actuators/Cylinders 399-19593-ND
KEMET, AE, RESIN, 9.1UM, 1700N

KEMET, AE, RESIN, 9.1UM, 1700N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19593-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 4.00E-4 inch (0.0102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-NE503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL20C2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Motor Type Stepper
View Details
L12-P Micro Linear Actuator with Position Feedback 100mm 210:1 6 volts - L12-100-210-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
Linear Actuator - easyE-50 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details