Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
EPCOS AG
B58004M4037A020 -- ELECTRIC ACTUATORS/CYLINDERS
EPCOS AG
Electric Actuators/Cylinders
B58004M4037A020
Description
LINEAR ACTUATOR 55UM STRK 160VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LINEAR ACTUATOR 55UM STRK 160VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
495-B58004M4037A020-ND
Electric Actuators/Cylinders
495-B58004M4037A020-ND
LINEAR ACTUATOR 55UM STRK 160VDC
LINEAR ACTUATOR 55UM STRK 160VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Actuators
Product Number
495-B58004M4037A020-ND
Product Name
Electric Actuators/Cylinders
Stroke or X-Axis Travel
0.0022 inch (0.0559 mm)
Unlock Full Specs
to access all available technical data
Similar Products
ETEL S.A.
ASME-TMMA00100151PAS0010 Short Stroke Actuator
TUCANA
Specs
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
2.59 lbs (1.17 kg)
View Details
FAULHABER MICROMO
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread
Specs
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Newport MKS
Piezo Stack Actuator, 0.1 mm Travel Range, Strain-gauge, XPS
NPA100SG-D
Specs
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details
Isotech, Inc.
Ballscrew Linear Actuator
DL15-DW-25-SV-C
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details