KEMET Electronics Corporation Electric Actuators/Cylinders AE2525D15DF

Description
KEMET, AE, RESIN, 15.6UM, 20000N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 15.6UM, 20000N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19599-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19599-ND
Electric Actuators/Cylinders 399-19599-ND
KEMET, AE, RESIN, 15.6UM, 20000N

KEMET, AE, RESIN, 15.6UM, 20000N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19599-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 6.00E-4 inch (0.0152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 18.88 lbs (8.56 kg)
Drive Type Ball Screw
View Details
Non-captive Linear Actuator -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
View Details
Ballscrew Linear Actuator - DL26L-DW-120-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details