KEMET ELECTRONICS CORPORATION
ASB510C801FD0LF -- ELECTRIC ACTUATORS/CYLINDERS
KEMET Electronics Corporation
Electric Actuators/Cylinders
ASB510C801FD0LF
Description
SOLENOID PIEZO 51UM 150V
Request a Quote
Email Supplier
Datasheet
Description
SOLENOID PIEZO 51UM 150V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
ASB510C801FD0LF-ND |
|
Product Name
|
Electric Actuators/Cylinders |
|
Stroke or X-Axis Travel
|
0.0020 inch (0.0508 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
15.38 lbs (6.97 kg)
View Details
Rated Force
31.25 lbs (14.17 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Ball Screw
View Details