Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
SPARKFUN ELECTRONICS
10848 -- ELECTRIC ACTUATORS/CYLINDERS
SparkFun Electronics
Electric Actuators/Cylinders
10848
Description
STEP MOTOR HYBRID LINEAR ACT 12V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
STEP MOTOR HYBRID LINEAR ACT 12V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
1568-10848-ND
Electric Actuators/Cylinders
1568-10848-ND
STEP MOTOR HYBRID LINEAR ACT 12V
STEP MOTOR HYBRID LINEAR ACT 12V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Actuators
Product Number
1568-10848-ND
Product Name
Electric Actuators/Cylinders
Motor Type
Linear Motor
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Linear Actuator
MPAI-A4300CM34A
Specs
Device Type
Rod Type
Mounting Type
Face
View Details
Portescap
42DBL-L Linear Actuator Stepper Motor
42DBL40C2B-L
Specs
Device Type
Rod Type
Stroke or X-Axis Travel
3 inch (76.2 mm)
Motor Type
Stepper
View Details
Actuonix Motion Devices
L12-S Micro Linear Actuator with Limit Switches 100mm 210:1 6 volts
L12-100-210-6-S
Specs
Device Type
Rod Type
Actuation Type
Electrical
Stroke or X-Axis Travel
3.94 inch (100 mm)
View Details
Bansbach Easylift®
Linear Actuator
easyE-60i
Specs
Device Type
Rod Type
Stroke or X-Axis Travel
1.97 to 29.53 inch (50 to 750 mm)
Rated Force
427 to 2248 lbs (194 to 1020 kg)
View Details