EPCOS AG Electric Actuators/Cylinders B58004M4040A020

Description
LINEAR ACTUATOR 83UM STRK 160VDC
Request a Quote
Description
LINEAR ACTUATOR 83UM STRK 160VDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B58004M4040A020 is a multilayer piezo actuator with a ceramic body measuring 5.2 x 5.2 x 45 mm, designed for high-reliability linear motion applications. It operates within a voltage range of -10 to +180 V and delivers a stroke of 83 ±10% µm at 160 V under a 730 N pre-load. The actuator has a dynamic stiffness of 16 N/µm and a blocking force of 1400 N. Its capacitance is 5.3 µF at 1 kHz and 25 °C, with insulation resistance exceeding 40 MΩ. The device is rated for stack surface temperatures from -40 to +160 °C and has a resonance frequency of 30 kHz in free state. It features RoHS-compatible PZT ceramic with copper electrodes, is passivated for humidity resistance, and meets IATF 16949 for automotive applications. The part contains SVHC substance 12626-81-2.

Datasheet Summary
Powered by GS/AI

The B58004M4040A020 is a multilayer piezo actuator with a ceramic body measuring 5.2 x 5.2 x 45 mm, designed for high-reliability linear motion applications. It operates within a voltage range of -10 to +180 V and delivers a stroke of 83 ±10% µm at 160 V under a 730 N pre-load. The actuator has a dynamic stiffness of 16 N/µm and a blocking force of 1400 N. Its capacitance is 5.3 µF at 1 kHz and 25 °C, with insulation resistance exceeding 40 MΩ. The device is rated for stack surface temperatures from -40 to +160 °C and has a resonance frequency of 30 kHz in free state. It features RoHS-compatible PZT ceramic with copper electrodes, is passivated for humidity resistance, and meets IATF 16949 for automotive applications. The part contains SVHC substance 12626-81-2.

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 495-B58004M4040A020-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
495-B58004M4040A020-ND
Electric Actuators/Cylinders 495-B58004M4040A020-ND
LINEAR ACTUATOR 83UM STRK 160VDC

LINEAR ACTUATOR 83UM STRK 160VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 495-B58004M4040A020-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.0033 inch (0.0838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible - LTAHSPPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
Ballscrew Linear Actuator - DL26B-220-SV-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details