KEMET Electronics Corporation Electric Actuators/Cylinders AE0707D16DF

Description
KEMET, AE, RESIN, 17.4UM, 1700N
Request a Quote Datasheet
Description
KEMET, AE, RESIN, 17.4UM, 1700N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-19594-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-19594-ND
Electric Actuators/Cylinders 399-19594-ND
KEMET, AE, RESIN, 17.4UM, 1700N

KEMET, AE, RESIN, 17.4UM, 1700N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-19594-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 7.00E-4 inch (0.0178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 38.22 lbs (17.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Single Acting Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 126 to 222 inch (3200 to 5639 mm)
View Details