KEMET Electronics Corporation Electric Actuators/Cylinders AE0505D16DF

Description
SOLENOID PIEZO 17.4UM 150V
Request a Quote Datasheet
Description
SOLENOID PIEZO 17.4UM 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-18882-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-18882-ND
Electric Actuators/Cylinders 399-18882-ND
SOLENOID PIEZO 17.4UM 150V

SOLENOID PIEZO 17.4UM 150V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-18882-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 7.00E-4 inch (0.0178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-K Linear Actuator Stepper Motor - 26DAM10D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
Motorized Actuator, Miniature, 12 mm Travel, Vacuum Compatible - TRA12PPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0079 in/sec (0.0120 m/min)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 75.98 lbs (34.46 kg)
Drive Type Ball Screw
View Details