KEMET Electronics Corporation Electric Actuators/Cylinders AE0203D44H40DF

Description
SOLENOID PIEZO 42.0UM 150V
Request a Quote Datasheet
Description
SOLENOID PIEZO 42.0UM 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-18880-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-18880-ND
Electric Actuators/Cylinders 399-18880-ND
SOLENOID PIEZO 42.0UM 150V

SOLENOID PIEZO 42.0UM 150V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-18880-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.0017 inch (0.0432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - MPAI-B3450CM32C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Clevis
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM05D2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
L8-S Series Micro Linear Actuators - L8-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 3.94 inch (10 to 100 mm)
Rated Speed 0.3150 to 1.26 in/sec (0.4800 to 1.92 m/min)
View Details
Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details