EPCOS AG Electric Actuators/Cylinders B58004M4030A020

Description
LINEAR ACTUATOR 59UM STRK 160VDC
Request a Quote Datasheet
Description
LINEAR ACTUATOR 59UM STRK 160VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 495-77299-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
495-77299-ND
Electric Actuators/Cylinders 495-77299-ND
LINEAR ACTUATOR 59UM STRK 160VDC

LINEAR ACTUATOR 59UM STRK 160VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 495-77299-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 0.0023 inch (0.0584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Actuator, DC Servo, 12 mm Travel, TRB12CC and CONEX-CC Controller - CONEX-TRB12CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Ballscrew Linear Actuator - DL33B-210-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details