KEMET Electronics Corporation Electric Actuators/Cylinders AE0203D16DF

Description
SOLENOID PIEZO 17.4UM 150V
Request a Quote Datasheet
Description
SOLENOID PIEZO 17.4UM 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 399-18879-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
399-18879-ND
Electric Actuators/Cylinders 399-18879-ND
SOLENOID PIEZO 17.4UM 150V

SOLENOID PIEZO 17.4UM 150V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 399-18879-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 7.00E-4 inch (0.0178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-K Linear Actuator Stepper Motor - 26DAM10D1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details