44 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637W Series; No. of Contacts:44Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-637-W44-221-012-ND | 98Y9939 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Current Rating | 3.0 amps |