EDAC, Inc. D-Sub Connector Assemblies 638-026-230-041

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 638-026-230-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
638-026-230-041-ND
D-Sub Connector Assemblies 638-026-230-041-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Edac - 86H2365 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Edac
86H2365
Hd D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Edac 86H2365
HD D SUB CONN, RCPT, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, RCPT, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 638-026-230-041-ND 86H2365
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 26Pos, Da, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A79647-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10200402A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-4910-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers