EDAC, Inc. D-Sub Connector Assemblies 638-044-230-069

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-044-230-069-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-044-230-069-ND
D-Sub Connector Assemblies 151-638-044-230-069-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac - 31AK9133 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac
31AK9133
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac 31AK9133
HD D SUB CONN, RCPT, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, RCPT, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-638-044-230-069-ND 31AK9133
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade+ ® - 10106124-4006010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details