EDAC, Inc. D-Sub Connector Assemblies 638-015-631-057

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-015-631-057-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-015-631-057-ND
D-Sub Connector Assemblies 151-638-015-631-057-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Vertical High Density D-Sub Connector Rohs Compliant Edac - 50AH3573 - Newark, An Avnet Company
Chicago, IL, United States
Vertical High Density D-Sub Connector Rohs Compliant Edac
50AH3573
Vertical High Density D-Sub Connector Rohs Compliant Edac 50AH3573
Vertical High Density D-Sub Connector RoHS Compliant: Yes

Vertical High Density D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-638-015-631-057-ND 50AH3573
Product Name D-Sub Connector Assemblies Vertical High Density D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C025SAJ120 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details