EDAC, Inc. D-Sub Connector Assemblies 638-044-230-063

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-044-230-063-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-044-230-063-ND
D-Sub Connector Assemblies 151-638-044-230-063-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac - 31AK9131 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac
31AK9131
Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac 31AK9131
HD D SUB CONN, RCPT, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, RCPT, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-638-044-230-063-ND 31AK9131
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 44Pos, Db, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
4 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details