EDAC, Inc. D-Sub Connector Assemblies 638-015-230-043

Description
CONN D-SUB HD RCPT 15P VERT SLDR
Request a Quote Datasheet
Description
CONN D-SUB HD RCPT 15P VERT SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 638-015-230-043-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
638-015-230-043-ND
D-Sub Connector Assemblies 638-015-230-043-ND
CONN D-SUB HD RCPT 15P VERT SLDR

CONN D-SUB HD RCPT 15P VERT SLDR

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 15Pos, De, Solder; D Sub Connector Type Edac - 86H2332 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, De, Solder; D Sub Connector Type Edac
86H2332
Hd D Sub Conn, Rcpt, 15Pos, De, Solder; D Sub Connector Type Edac 86H2332
HD D SUB CONN, RCPT, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, RCPT, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 638-015-230-043-ND 86H2332
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 15Pos, De, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
D-Shaped Connectors - 1218434-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details