15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONN, RCPT, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 638-015-230-046-ND | 94B9331 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Conn, Rcpt, 15Pos, De, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |