Amphenol Corporation Modular Jacks RJE7218864A1

Description
Modular Jacks, Modular Jack, 8P8C, CAT5e, Shield, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE7218864A1.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack, 8P8C, CAT5e, Shield, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE7218864A1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE7218864A1 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE7218864A1
Modular Jacks RJE7218864A1
Modular Jacks, Modular Jack, 8P8C, CAT5e, Shield, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE7218864A1.

Modular Jacks, Modular Jack, 8P8C, CAT5e, Shield, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE7218864A1.

Supplier's Site Datasheet
Ethernet Connectors - 2173976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2173976
Ethernet Connectors 2173976
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Connectors - 2173977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2173977
Ethernet Connectors 2173977
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Modular Connectors / Ethernet Connectors - RJE7218864A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE7218864A1
Modular Connectors / Ethernet Connectors RJE7218864A1
8P8C, RA, CAT5e, Shield, Recessed Profil

8P8C, RA, CAT5e, Shield, Recessed Profil

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE7218864A1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE7218864A1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE7218864A1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions - 88AH8334 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions
88AH8334
Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions 88AH8334
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJE7218864A1 2173976 RJE7218864A1 RJE7218864A1 664-RJE7218864A1-ND 88AH8334
Product Name Modular Jacks Ethernet Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-45 Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Male / Plug; Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
D-Sub Connector Assemblies - 2262-A50018-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details