Amphenol Corporation Modular Jacks RJE7228814A1

Description
Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5e, Two Port, Shield With EMI Tabs, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE7228814A1.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5e, Two Port, Shield With EMI Tabs, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE7228814A1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE7228814A1 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE7228814A1
Modular Jacks RJE7228814A1
Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5e, Two Port, Shield With EMI Tabs, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE7228814A1.

Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5e, Two Port, Shield With EMI Tabs, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE7228814A1.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE7228814A1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE7228814A1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE7228814A1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rj45 Conn, R/a Jack, 8P8C, 2Ganged, Th; Modular Connector Type Amphenol Communications Solutions - 65AJ9634 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 2Ganged, Th; Modular Connector Type Amphenol Communications Solutions
65AJ9634
Rj45 Conn, R/a Jack, 8P8C, 2Ganged, Th; Modular Connector Type Amphenol Communications Solutions 65AJ9634
RJ45 CONN, R/A JACK, 8P8C, 2GANGED, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 2GANGED, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJE7228814A1 664-RJE7228814A1-ND RJE7228814A1 65AJ9634
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, R/a Jack, 8P8C, 2Ganged, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51787-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
5 suppliers