Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5e, Two Port, Shield With No EMI Tabs, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today for more details about part number RJE722886441.
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e
RJ45 CONN, R/A JACK, 8P8C, 2GANGED, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJE722886441 | RJE722886441 | 664-RJE722886441-ND | 65AJ9892 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, R/a Jack, 8P8C, 2Ganged, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Gender | Female / Jack | |||
| Geometry | Right Angle |