Modular Jacks, Modular Jack, 8P8C, CAT5e, Shield, Recessed Profile, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE721886441.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
8P8C, RA, CAT5e, Shield, Recessed Profil
Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJE721886441 | 664-RJE721886441-ND | RJE721886441 | RJE721886441 | 2173974 | 88AH8336 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | RJ-45 | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle |