DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1453 1454 1455 1456 1457 1458 1459 1460 1461 1462 1463 1464 1465 1470 1480 1490 1500 1510 1520 1550 1569
Product Name Notes
".050"" FOURRAY QUAD ROW SOCKET ST"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"10 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm)"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"16 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"18 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"20 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"6 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"7 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"7 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"8 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"Connector Header Through Hole, Right Angle 2 position 0.106"" (2.70mm)"
"Connector Header Through Hole, Right Angle 3 position 0.093"" (2.35mm)"
12 Position Circular Connector Receptacle, Female Sockets Solder
12 Position Circular Connector Receptacle, Female Sockets
13 Position Circular Connector Receptacle, Male Pins Solder
15 Position Circular Connector Receptacle, Male Pins Solder
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
20 Position Circular Connector Receptacle, Male Pins Solder
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
CONN RCPT 12POS 0.05 GOLD SMD
CONN RCPT 20POS 0.05 GOLD SMD
CONN RCPT 6POS 0.05 GOLD SMD
Power Entry Connector Receptacle, Male Blades RP34 Panel Mount, Snap-In; Through Hole, Right Angle
RM352-182-311-5500
RM352-182-311-5500BN
RM352-182-311-5501
RM352-182-311-5501BN
RM352-182-311-5502
RM352-182-311-5503
RM352-182-311-5504
RM352-182-321-5500
RM352-182-321-5570
RM352-182-321-5900
RM352-206-311-5500
RM352-206-311-5500BN
RM352-206-311-5570
RM352-206-312-5500
RM352-206-312-5500BN
RM352-206-321-5500
RM352-206-321-5500BN
RM352-206-321-5501
RM362-011-451-5500-0 76
RM362-011-462-2900-0 76
RM362-023-441-0256-0 76
RM362-023-441-0256
RM362-023-452-2900-0 76
RM362-035-441-2900-0 76
RM362-035-442-2900-0 76
RM362-035-461-2900-0 76
RM362-047-441-2900-0 76
RM362-047-441-5501-0 76
RM362-047-441-5502-0 76
RM362-047-451-2900-0 76
RM362-047-451-5500-0 76
RM362-047-452-2900-0 76
RM362-047-462-5500-0 76
RM362-059-441-2900
RM362-059-441-5536-0 76
RM362-059-442-2900-0 76
RM362-059-451-5500-0 76
RM362-059-451-5500
RM362-059-461-2900-0 76
RM362-059-461-5500
RM362-059-462-2900-0 76
RM362-071-441-2900-0 76
RM362-071-442-2900-0 76
RM362-071-451-5500-0 76
RM362-071-452-2900-0 76
RM362-071-452-3000-0 76
RM362-071-452-5500
RM362-080-441-5500-0 76
RM362-080-442-5900-0 76
RM362-080-451-5500-0 76
RM362-080-452-2900-0 76
RM362-080-461-2900
RM362-080-461-5500-0 76
RM362-122-441-5500-0 76
RM362-122-442-0256-0 76
RM362-122-442-2000-0 76
RM362-122-442-5500-0 76
RM362-122-442-5500
RM362-122-451-5500
RM362-122-451-5570
RM362-122-452-0256-0 76
RM362-140-442-0256
RM362-152-452-2900-0 76
RM362-182-451-5500-0 76
RM362-206-451-5500-0 76
RM362-206-451-5900-0 76
RM372-011-321-5900
RM372-023-312-2900
RM372-023-312-6100
RM372-023-321-5500
RM372-023-321-5900
RM372-023-331-2900
RM372-035-311-5700
RM372-035-321-2900
RM372-035-322-5900
RM372-035-332-5500
RM372-035-342-5900
RM372-047-311-2900
RM372-047-311-5500
RM372-047-312-5500
RM372-047-321-2900
RM372-047-321-5900
RM372-047-321-6100
RM372-047-322-2900
RM372-047-331-5900
RM372-059-321-5500
RM372-059-321-5900
RM372-071-311-5500
RM372-140-311-5500
RM382-023-451-2900
RM382-023-451-5500
RM382-023-461-2900
RM382-035-442-2900
RM382-035-451-2900
RM382-035-452-5900
RM382-080-441-8800
RM382-122-441-8800
RM382-122-442-5900
RM382-122-452-0256
RM412-086-192-9500-9 18
RM412-086-522-9300
RM412-164-192-9501-9 10
RM412-164-192-9501-9 14
RM412-164-192-9502-9 14
RM412-164-401-9200
RM412-164-511-9501
RM412-164-521-9000
RM412-220-192-9501-9 19
RM422-110-881-9400
RM452-086-311-9502
RM452-086-311-9506
RM452-086-311-9507
RM452-086-311-9508
RM452-086-311-9900
RM452-086-312-9300
RM452-110-322-9000
RM452-110-331-9500
RM452-110-342-9000
RM452-164-311-9000
RM452-164-311-9501
RM452-164-312-9501
RM452-164-321-9501
RM452-204-311-9500
RM452-220-311-9501
RM452-220-321-9000
RM452-250-312-0256
RM452-250-322-9501
RM452-250-322-9502
RM462-110-851-9300
RM462-110-862-9600
RM462-164-862-9600
RM462-164-862-9701
RM462-250-861-9602
RM462-276-842-9300
RM462-300-841-9800
RM462-404-852-9601
RM642-162-821-0256
RM642-162-821-9100
RM642-162-822-9200
RM642-162-822-9601
RM642-162-822-9700
RM642-162-822-9701
RM642-162-822-9711
RM642-162-831-9300
RM642-162-832-9601
RM642-162-832-9700
RM642-204-812-9601
RM642-204-821-9100
RM642-204-821-9600
RM642-204-821-9601
RM642-204-822-9600
RM642-204-822-9601
RM642-204-822-9700
RM642-204-822-9701
RM642-204-832-9600
RM642-204-832-9601
RM642-204-871-9300
RM642-204-871-9400
RM642-252-812-9601
RM642-252-821-9100
RM642-252-821-9400
RM642-252-822-9300
RM642-252-822-9700
RM642-252-822-9800
RM642-252-831-9601
RM642-252-832-9700
RM642-300-821-9600
RM642-300-821-9601
RM642-300-821-9602
RM642-300-821-9604
RM642-300-822-9600
RM642-300-822-9601
RM642-300-822-9701
RM642-300-822-9800
RM642-300-831-9601
RM642-300-832-9601
RM642-300-832-9700
RM642-300-881-9400
RM642-360-812-9601
RM642-360-822-9608
RM642-360-831-9601
RM642-360-832-9601
RM642-360-832-9602
RM642-360-871-9400
RM642-360-871-9600
RM642-360-881-9300
RM672-162-322-9522
RM672-204-322-9502
RM672-204-322-9503
RM672-300-322-9515
RM672-402-321-9000
RM672-402-321-9501
RM672-402-332-9900
RM672-402-341-9000
RM682-204-861-9601
RM682-252-851-9100
RM682-252-851-9601
RM682-402-852-9601
RP-SMA Connector Jack, Male Pin Through Hole, Right Angle Solder
SPE T1 M8 HYBRIDIP67 REAR PANEL
SURFACE-MOUNT MICRO SOCKET, 0.05
USB-A (USB TYPE-A) Receptacle Connector 4 Position Panel Mount, Through Hole
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB-B (USB TYPE-B) Receptacle Connector 4 Position Panel Mount, Through Hole

<< Prev Next >>