Modular Jacks, Modular Jack, Input Output Connectors - Single Port, 8P8C, Vertical, With Shield, No LEDs, With Panel Stop, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Modular Jack, part number RJHSE3M80
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
8P8C, Vertical, Shield, No LEDs
Connector
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE3M80 | 664-RJHSE3M80-ND | RJHSE3M80 | RJHSE3M80 | 88AH8342 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |