TE Connectivity Headers, Male Pins 2-2355091-4

Description
MICRO CT CONN SINGLE ROW HDR ASS
Request a Quote Datasheet
Description
MICRO CT CONN SINGLE ROW HDR ASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2-2355091-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-2355091-4TR-ND
Headers, Male Pins 17-2-2355091-4TR-ND
MICRO CT CONN SINGLE ROW HDR ASS

MICRO CT CONN SINGLE ROW HDR ASS

Buy Now Datasheet
Headers, Male Pins - 17-2-2355091-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-2355091-4DKR-ND
Headers, Male Pins 17-2-2355091-4DKR-ND
MICRO CT CONN SINGLE ROW HDR ASS

MICRO CT CONN SINGLE ROW HDR ASS

Buy Now Datasheet
Headers, Male Pins - 17-2-2355091-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-2355091-4CT-ND
Headers, Male Pins 17-2-2355091-4CT-ND
MICRO CT CONN SINGLE ROW HDR ASS

MICRO CT CONN SINGLE ROW HDR ASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-2-2355091-4TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details