TE Connectivity Eurocard Connectors 223839-E

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 223839-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
223839-E
Eurocard Connectors 223839-E
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.6 MM  [.457 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 10.6 MM  [.417 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-223839-E-ND - DigiKey
Thief River Falls, MN, United States
STVC 64 F AC VV 7-00 TL 4,0 * 24

STVC 64 F AC VV 7-00 TL 4,0 * 24

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 223839-E 2684-223839-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data