3M IC Sockets 224-5205-01

Description
24 (4x4) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet
Description
24 (4x4) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M10827-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10827-ND
IC Sockets 3M10827-ND
24 (4x4) Pos QFN Socket Gold Through Hole

24 (4x4) Pos QFN Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 224-5205-01 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
224-5205-01
Sockets for ICs, Transistors 224-5205-01
CONN SOCKET QFN 24POS GOLD

CONN SOCKET QFN 24POS GOLD

Supplier's Site Datasheet
Ic Socket, Qfn, 24 Position, 0.5Mm, Through Hole; No. Of Contacts 3M - 75T8601 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Qfn, 24 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
75T8601
Ic Socket, Qfn, 24 Position, 0.5Mm, Through Hole; No. Of Contacts 3M 75T8601
IC SOCKET, QFN, 24 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:224 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, QFN, 24 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:224 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M10827-ND 224-5205-01 75T8601
Product Name IC Sockets Sockets for ICs, Transistors Ic Socket, Qfn, 24 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-184LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers