Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Spring Loaded
Pitch: 0.079" (2.00mm)
Connector Type: Compression Contact, Non-Gendered
Contact Finish: Gold
Package: Tape & Reel (TR)
Number of Contacts: 2
Material: Stainless Steel
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Conn Power PL 2 POS 2mm Solder RA SMD 2 Terminal 1 Port T/R Product overview: 2246092-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2246092-2 can be used for catalog matching and distributor lookup.
2 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Board-To-Board Connector, Surface Mount, 2, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2246092-2 | A120642TR-ND | 98X8800 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Spring Loaded | SMD Electronic Connector | Spring Loaded | Board-To-Board Connector, Surface Mount, 2, 2 Mm, Gold Plated Contacts Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Compression Contact, Non-Gendered | Board to Board Connector |