TE Connectivity PCI & PCI Express Connectors 2-2372484-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 164 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .019 MICM  [.762 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 164 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .019 MICM  [.762 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2-2372484-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2-2372484-4
PCI & PCI Express Connectors 2-2372484-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 164 PCB Mount Orientation : Straddle Mount Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .019 MICM  [.762 MICIN ] Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 164
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .019 MICM  [.762 MICIN ]

Housing Features


  • Centerline (Pitch) (MM) : 1

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-2-2372484-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2-2372484-4-ND
Edgeboard Connectors 17-2-2372484-4-ND
Position Connector

Position Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Card Conn, Dual Side, 164Pos, Straddle; Card Edge Connector Type Te Connectivity - 93AJ2371 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 164Pos, Straddle; Card Edge Connector Type Te Connectivity
93AJ2371
Card Conn, Dual Side, 164Pos, Straddle; Card Edge Connector Type Te Connectivity 93AJ2371
CARD CONN, DUAL SIDE, 164POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 164POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2372484-4 17-2-2372484-4-ND 2-2372484-4 93AJ2371
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Conn, Dual Side, 164Pos, Straddle; Card Edge Connector Type Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Mounting Board Mount Board Edge, Straddle Mount Straddle Mount
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data