Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
MOLEX
2249320008 -- WIRE TO BOARD
Molex
Wire to Board
2249320008
Description
SP CL TERM BLOCK 35DEG 10.00MM 1
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SP CL TERM BLOCK 35DEG 10.00MM 1
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire to Board
900-2249320008-ND
Wire to Board
900-2249320008-ND
SP CL TERM BLOCK 35DEG 10.00MM 1
SP CL TERM BLOCK 35DEG 10.00MM 1
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
900-2249320008-ND
Product Name
Wire to Board
Termination
Screwless - Leg Spring, Push-In Spring
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PwrBlade+ ®
10106123-5005001LF
Specs
Termination
Press-Fit
Voltage Rating
1000 to 2500 volts
Current Rating
40.0 to 58.0 amps
View Details
3
suppliers
RS Components, Ltd.
PCB Headers
1224773
Specs
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Smiths Interconnect, a Molex company
PCB Cable Mount Twinax Connectors
Specs
Category
Board to Board Connector; Coaxial Connector; Military Connector
View Details
Harwin Plc
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV15005M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details