TE Connectivity DIN 41612 224470

Description
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet
Description
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 2684-224470-ND - DigiKey
Thief River Falls, MN, United States
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
DIN 41612 - 224470 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
224470
DIN 41612 224470
DIN C 96POS F SLDR 2.5MM CL2

DIN C 96POS F SLDR 2.5MM CL2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-224470-ND 224470
Product Name DIN 41612 DIN 41612
Connector Type Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details