TE Connectivity FPC Connectors 2-2495219-2

Description
Body Features Actuator Color : Natural Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2-2495219-2 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2-2495219-2
FPC Connectors 2-2495219-2
Body Features Actuator Color : Natural Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Natural
  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC
  • Number of Positions : 22
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 1 MM  [.039 INCH ]
  • Connector Length : 12.4 MM  [.488 INCH ]
  • Connector Width : 3.9 MM  [.154 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 17-2-2495219-2DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
17-2-2495219-2DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 17-2-2495219-2DKR-ND
0.5 PITCH, 22PIN, VERTICAL, GF,

0.5 PITCH, 22PIN, VERTICAL, GF,

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 17-2-2495219-2CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
17-2-2495219-2CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 17-2-2495219-2CT-ND
0.5 PITCH, 22PIN, VERTICAL, GF,

0.5 PITCH, 22PIN, VERTICAL, GF,

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 17-2-2495219-2TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
17-2-2495219-2TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 17-2-2495219-2TR-ND
0.5 PITCH, 22PIN, VERTICAL, GF,

0.5 PITCH, 22PIN, VERTICAL, GF,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number 2-2495219-2 17-2-2495219-2DKR-ND
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26723-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Backplane Connector Housings - A114645-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
3 suppliers