TE Connectivity Automotive Headers 2236454-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.248 INCH , .062 INCH ] Dimensions Connector Length : 52.1 MM  [2.05 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K7, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Interface Number : 114-9409 Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.248 INCH , .062 INCH ] Dimensions Connector Length : 52.1 MM  [2.05 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K7, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Interface Number : 114-9409 Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2236454-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2236454-1
Automotive Headers 2236454-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.248 INCH , .062 INCH ] Dimensions Connector Length : 52.1 MM  [2.05 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K7, IP6K9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Interface Number : 114-9409 Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.023 INCH , .031 INCH ]
  • Mating Tab Width : 6.3 MM , 1.2 MM  [.248 INCH , .062 INCH ]

Dimensions


  • Connector Length : 52.1 MM  [2.05 INCH ]
  • Connector Width : 82 MM  [3.23 INCH ]
  • PCB Thickness (Recommended) (INCH) : .063
  • Profile Height from PCB : 39.5 MM  [1.55 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 850
  • Operating Voltage (VAC) : 850
  • Operating Voltage (VDC) : 850

Housing Features


  • Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ]

Industry Standards


  • IP Rating : IP6K7, IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Interface Number : 114-9409

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 108

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Headers, Male Pins - A142549-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142549-ND
Headers, Male Pins A142549-ND
Connector Header Panel Mount, Through Hole 7 position

Connector Header Panel Mount, Through Hole 7 position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2236454-1
Electronic Connector 316-2236454-1
Truck Bus and Off-Road Headers 5POS,TAB 6.3X0.8,HEADER ASSY,CODA Product overview: 2236454-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2236454-1 can be used for catalog matching and distributor lookup.

Truck Bus and Off-Road Headers 5POS,TAB 6.3X0.8,HEADER ASSY,CODA Product overview: 2236454-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2236454-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: HVA 630 Connector Type: Header Contact Type: Male Blade; Male Pin Package: Bulk Style: Board to Cable/Wire Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: HVA 630
Connector Type: Header
Contact Type: Male Blade; Male Pin
Package: Bulk
Style: Board to Cable/Wire
Mounting Type: Panel Mount, Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connector, Header, 7Pos Rohs Compliant Te Connectivity - 74AJ9179 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 7Pos Rohs Compliant Te Connectivity
74AJ9179
Automotive Connector, Header, 7Pos Rohs Compliant Te Connectivity 74AJ9179
AUTOMOTIVE CONNECTOR, HEADER, 7POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, HEADER, 7POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2236454-1 A142549-ND 316-2236454-1 2236454-1 74AJ9179
Product Name Automotive Headers Headers, Male Pins Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Automotive Connector, Header, 7Pos Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data