3M Receptacles for DIP Sockets, 224-127
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"
DIP SOCKET, 24POS, THROUGH HOLE; No. of Contacts:24Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 224-1275-39-0602J | 3M5020-ND | 85K7818 |
| Product Name | IC & Component Sockets | Socket Adapters | Dip Socket, 24Pos, Through Hole; No. Of Contacts 3M |
| Mounting | Through Hole |