TE Connectivity Circular Connector Assemblies D38999/27HG16DC

Description
16 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - D38999/27HG16DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/27HG16DC-ND
Circular Connector Assemblies D38999/27HG16DC-ND
16 Position Circular Connector Receptacle, Female Sockets Solder

16 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number D38999/27HG16DC-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details