TE Connectivity Circular Connector Assemblies D38999/27HB98DD

Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - D38999/27HB98DD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/27HB98DD-ND
Circular Connector Assemblies D38999/27HB98DD-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number D38999/27HB98DD-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - 2684-104147-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-077LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details