DigiKey Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
1.2mH T1/E1 (Octal) Pulse Transformer 1:1 Surface Mount
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount
1.2mH T1/E1 (Octal) Pulse Transformer 1:2 Surface Mount
1.2mH T1/E1 (Octal) Pulse Transformer 1:2, 1:1 Surface Mount
1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1:2 Transmitter, 1:1 Receiver Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount
1.2mH T1/E1 (Single) Pulse Transformer 1:1/1.26 Surface Mount
1.2mH T1/E1 (Single) Pulse Transformer 1CT:1CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1:0.8, 1CT:1:0.8 Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount
100µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT, 1CT:1.5CT Surface Mount
100µH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:5CT Receiver Surface Mount
10k Impedance Primary Ohms 10k Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
10kCT Impedance Primary Ohms 10kCT Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole
10kCT Impedance Primary Ohms 2kCT Impedance Secondary Ohms 2.24:1 Audio Transformer 200Hz ~ 15kHz Through Hole
120UH LAN PULSE TRANSFORMER 1CT:
130µH LAN Pulse Transformer 1CT:1CT, 1CT:1.41CT Surface Mount
130µH LAN Pulse Transformer 1CT:1CT, 1CT:2.5CT Surface Mount
130µH LAN Pulse Transformer 2CT:1CT, 1CT:1CT Surface Mount
140µH Pulse Transformer 1:1:1:1 Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
15kCT Impedance Primary Ohms 15kCT Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole
180UH LAN PULSE TRANSFORMER 1CT
1kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 1:1, 2:1 Audio Transformer 20Hz ~ 20kHz Through Hole
20k Impedance Primary Ohms 20k Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
30k Impedance Primary Ohms 30k Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
350µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer Surface Mount
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN Pulse Transformer 1CT:1 Surface Mount
350µH LAN Pulse Transformer 1CT:1CT Surface Mount
350µH Pulse Transformer 1:1:1:1 Surface Mount
380UH LAN PULSE TRANSFORMER 1CT
4k Impedance Primary Ohms 600 Impedance Secondary Ohms 2.43:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 260 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole
600 Impedance Primary Ohms 287 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 301 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 301 Impedance Secondary Ohms Audio Transformer Through Hole
600 Impedance Primary Ohms 330 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 346 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 348 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole
600 Impedance Primary Ohms 374 Impedance Secondary Ohms Audio Transformer Through Hole
600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 510 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Surface Mount
600 Impedance Primary Ohms 530 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 530 Impedance Secondary Ohms Audio Transformer Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1.81:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:0.90 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.07 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600/600 Impedance Secondary Ohms 1:1.47 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600/600 Impedance Secondary Ohms 1:2.48 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 900 Impedance Secondary Ohms 1:1.27 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600, 150/150 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole
600/600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:2.21 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 15kHz Through Hole
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.07 Audio Transformer 300Hz ~ 3.5kHz Through Hole
AUDIO XFMR 600 / 287 SMD
BALUN 100MHZ ~ 6GHZ 1:2
BALUN 10MHZ ~ 1.8GHZ 1.5:1
BALUN 10MHZ ~ 1.8GHZ 1:1
BALUN 200KHZ ~ 350MHZ 1:4
BALUN 20KHZ ~ 30MHZ 1:25
BALUN 20MHZ ~ 600MHZ 4:1
BALUN 4KHZ ~ 300MHZ 1:1
BALUN 70KHZ ~ 200MHZ 1:2
BALUN 800MHZ ~ 6.8GHZ 1:1
Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
For SMPS Transformer Isolation Surface Mount
ISO MOD 10/100 REINF 4.5KV SMD
ISO MOD 10BASE-T 1C:1C/1C:1.41C
ISO MOD 10BASE-T 1C:1C/1C:2C
ISO MOD 10BASE-T 1C:2.5C REINF
ISO MOD 10BASE-T REINF 4.5KV
ISO MOD DATALINE REINF 3KV 6P SM
ISO MOD DC 1:0.375C 18VUS 4.5KV
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
ISO MOD DC 1:1:1.375:1.375 25VUS
ISO MOD DC 1:1:1.3:1.3 25VUS 1A
ISO MOD DC 1:1:1:1 18.5VUS 8P SM
ISO MOD DC 1:1:1:1 5.5VUS 8P SMD
ISO MOD DC 1:1:2.67:2.67 1A
ISO MOD DC 1:1:2.6:2.6 18.5VUS 8
ISO MOD DC 1:1:2.6:2.6 18.5VUS
ISO MOD DC 1:1:2:2 1A 25VUS 4.5K
ISO MOD DC 1:1:2:2 1A 25VUS
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
ISO MOD DC 1:1C 60VUS 0.3A 5KV
ISO MOD DC 1C:0.375C 18VUS 3KV 6
ISO MOD DC 1C:0.375C 18VUS 3KV
ISO MOD DC 1C:0.375C REINF 3KV S
ISO MOD DC 1C:0.5C 18VUS 3KV 6P
ISO MOD DC 1C:0.5C 18VUS 4.5KV 8
ISO MOD DC 1C:0.5C 18VUS 4.5KV
ISO MOD DC 1C:0.5C 22VUS 4KV SMD
ISO MOD DC 1C:0.5C REINF 3KV SMD
ISO MOD DC 1C:0.75C 18VUS 3KV 6P
ISO MOD DC 1C:0.75C 18VUS 4.5KV
ISO MOD DC 1C:0.75C 18VUS 4KV SM
ISO MOD DC 1C:0.75C REINF 3KV SM
ISO MOD DC 1C:1.33C 15.7VUS 5KV
ISO MOD DC 1C:1.33C 15.7VUS
ISO MOD DC 1C:1.33C 22VUS 3KV 6P
ISO MOD DC 1C:1.33C 22VUS 3KV
ISO MOD DC 1C:1.33C 22VUS 4KV SM
ISO MOD DC 1C:1.33C REINF 3KV SM
ISO MOD DC 1C:1.5C 15.7VUS 2.75K
ISO MOD DC 1C:1.5C 15.7VUS 5KV 6
ISO MOD DC 1C:1.5C 15.7VUS 5KV
ISO MOD DC 1C:1.5C 15.7VUS
ISO MOD DC 1C:1.5C 22VUS 3KV 6P
ISO MOD DC 1C:1.5C 22VUS 4KV SMD
ISO MOD DC 1C:1.6C 22VUS 3KV 6P
ISO MOD DC 1C:1.6C 22VUS 4KV SMD
ISO MOD DC 1C:1C 15.7VUS 2.75KV
ISO MOD DC 1C:1C 15.7VUS 5KV 6P
ISO MOD DC 1C:1C 22VUS 3KV 6P SM
ISO MOD DC 1C:1C 22VUS 4.5KV 8P
ISO MOD DC 1C:1C 22VUS 4KV SMD T
ISO MOD DC 1C:1C 22VUS 4KV SMD
ISO MOD DC 1C:1C REINF 3KV SMD T
ISO MOD DC 1C:1C REINF 3KV SMD
ISO MOD DC 1C:2.4C 15.7UV 5KV 6P
ISO MOD DC 1C:2.4C 15.7VUS 2.75K
ISO MOD DC 1C:2.4C 15.7VUS
ISO MOD DC 1C:2.67C 11VUS 6P SMD
ISO MOD DC 1C:2.67C 22VUS 3KV 6P
ISO MOD DC 1C:2.7C 22VUS 4KV SMD
ISO MOD DC 1C:2C 14VUS 5KV SMD T
ISO MOD DC 1C:2C 14VUS 5KV SMD
ISO MOD DC 1C:2C 22VUS 3KV 6P SM
ISO MOD DC 1C:2C 22VUS 3KV SMD
ISO MOD DC 1C:2C 22VUS 4KV SMD
ISO MOD DC 1C:2C SUPP 2.5KV SMD
ISO MOD DC 1C:3C 14VUS 5KV SMD
ISO MOD DC 1C:3C SUPP 2.5KV SMD
ISO MOD DC 1C:5C 14VUS 5KV SMD T
ISO MOD DC 1C:5C SUPP 2.5KV SMD
ISO MOD DC 4:1 60VUS 1A 5KV 6P S
ISO MOD DC 4:1C 60VUS 1A 5KV 6P
ISO MOD DC FOR MAX13253 1A 4.5KV
ISO MOD DC MAX253 1C:0.375C 11VU
ISO MOD DC MAX253 1C:0.375C
ISO MOD DC MAX253 1C:0.5C 11VUS
ISO MOD DC MAX253 1C:1.33C 11VUS
ISO MOD DC MAX253 1C:1C 11VUS 3K
ISO MOD DC MAX253 1C:1C 11VUS 4.
ISO MOD DC MAX253 1C:1C 11VUS
ISO MOD DC MAX253 1C:2.67C 11VUS
ISO MOD DC MAX253 1C:2C 11VUS 3K
ISO MOD DC MAX253 2C:1C 11VUS 3K
ISO MOD DC MAX253 2C:1C 11VUS 6P
ISO MOD DC MAX253 3C:4C 11VUS 3K
ISO MOD DC MAX253 3C:4C 11VUS 6P
ISO MOD DC MAX253 3C:4C 11VUS
ISO MOD DC MAX253 4C:3C 11VUS 6P
ISO MOD DC MAX253 8C:3C 11VUS 3K
ISO MOD DC MAX253 8C:3C 11VUS 6P
ISO MOD POE FLYB 7W SMD T/R
ISO MOD POE FLYB 7W SMD
ISO MOD POE FLYB XFMR 13W SMD T/
ISO MOD POE FLYB XFMR 13W SMD
ISO MOD POE FLYB XFMR 30W SMD T/
ISO MOD POE FLYB XFMR 30W SMD
ISO MOD POE FLYB XFMR 3W SMD T/R
ISO MOD POE FLYB XFMR 3W SMD
ISO MOD RF 1:1.244 6P SMD T/R
ISO MOD RF 1:1.244 6P SMD
ISO MOD RF 1:3 6P SMD T/R
ISO MOD RF 1:3 6P SMD
ISO MOD RF 1C:1.224C 6P SMD T/R
ISO MOD RF 1C:1.224C 6P SMD
ISO MOD RF 1C:1.732C 6P SMD T/R
ISO MOD RF 1C:1.732C 6P SMD
ISO MOD RF 1C:4C 6P SMD T/R
ISO MOD T1 1C:1.15C REINF 3.75KV
ISO MOD T1 1C:1.36/1C:1C REINF
ISO MOD T1 1C:1C REINF 3.75KV 12
ISO MOD T1 1C:1C/1C:2C REINF 3.7
ISO MOD T1 1C:1C/1C:2C REINF
ISO MOD T1 1C:2.42C REINF 3.75KV
ISO MOD T1 1C:2C REINF 3.75KV 12
ISO MOD T1 1C:2C REINF 3.75KV
ISO MOD T1 1C:2C/1C:1.36C REINF
ISO MOD T1 DUAL 1:2.4/1:1 20P SM
ISO MOD T1 DUAL 1C:2.4C/1C:1C 24
ISO MOD T1 DUAL 1C:2.4C/1C:1C
ISO MOD T1 DUAL 1C:2C/1C:1.15C 2
ISO MOD T1 DUAL 1C:2C/1C:1.15C
ISO MOD T3 1:1 X-TEMP 3KV 6P SMD
ISO MOD T3 1C:1C REINF 3KV 6P SM
LAN Pulse Transformer 1CT:1CT Surface Mount
LAN Pulse Transformer Through Hole
LAN TRANSFORMER, 1G BASE-T, 24 P
LAN TRANSFORMER, 1G BASE-T, PCMC
LAN XFMR 10/100 BASE-T (POE)
LAN XFMR 10/100 BASE-T (POE+)
LAN XFMR 10/100 BASE-T DUAL
LAN XFMR 10/100 BASE-T POE++
LAN XFMR 10/100 BASE-T QUAD
LAN XFMR 10/100 BASE-T SINGLE
LAN XFMR 10/100 BASE-T
LAN XFMR 10G BASE-T (POE+)
LAN XFMR 1G BASE-T DUAL (POE+)
LAN XFMR 1G BASE-T DUAL
LAN XFMR 1G BASE-T PCMCIA
LAN XFMR 1G BASE-T POE++
LAN XFMR 1G BASE-T SINGLE
LAN XFMR 1G BASE-T
LAN XFMR 5G BASE-T POE++
MDL 10/100 SINGLE PORT POE+ 30W
MDL 1G 1 PORT POE 60W
MDL SMD 10/100 SINGLE PORT N/A
MIL-STD-1553 Pulse Transformer 1CT:3.54CT, 1CT:2.5CT Through Hole
MOD 10BASE-T 1C:1C/1C:2C REINF
Pulse Transformer Surface Mount
RF Balun 100MHz ~ 6GHz 1:2 5-SMD Module
RF Balun 10MHz ~ 1.8GHz 75 / 75Ohm 4-SMD Module
RF Balun 10MHz ~ 2.2GHz 75 / 75Ohm 6-SMD, No Lead
RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
RF Balun 1MHz ~ 400MHz 1:1.33 6-SMD, No Lead
RF Balun 20MHz ~ 1.25GHz 1:2 6-SMD Module
RF Balun 30MHz ~ 3GHz 75 / 75Ohm 5-SMD Module
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module
RF Balun 40MHz ~ 1.25GHz 75 / 75Ohm 6-SMD Module
RF Balun 4MHz ~ 2.5GHz 1:2 6-SMD, No Lead
RF Balun 500kHz ~ 1.5GHz 50 / 50Ohm 6-FlatPack
RF Balun 500kHz ~ 1GHz 50 / 200Ohm 6-FlatPack
RF Balun 500kHz ~ 400MHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 500kHz ~ 400MHz 1:4 6-SMD, Flat Leads
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD Module
SMD 10/100 SINGLE PORT POE 15W
SMD ISOLATION MODULE
TRANSFORMER
XFMR CMC MODULE AECQ BATT MNGT
XFMR DC/DC CONV 360UH SMD
XFMR DC/DC CONV 832UH SMD

<< Prev Next >>