HALO ELECTRONICS, INC.
TGP7-S006EP10LF -- SWITCHING CONVERTER, SMPS TRANSFORMERS
HALO Electronics, Inc.
Switching Converter, SMPS Transformers
TGP7-S006EP10LF
Description
ISO MOD POE FLYB 7W SMD
Request a Quote
Email Supplier
Datasheet
Description
ISO MOD POE FLYB 7W SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
5843-TGP7-S006EP10LF-ND |
|
Product Name
|
Switching Converter, SMPS Transformers |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Input Voltage
240 to 480 volts
Power Rating (VA)
500 VA
View Details
Hammond Manufacturing Company Inc.
Category
Signal
Other Transformer Types / Applications
Electronics; Power Transformer
Standards
RoHS
View Details
5 suppliers
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details