Pulse Electronics Corporation Telecom Transformer TX1089NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - TX1089NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
TX1089NL
Telecom Transformer TX1089NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - 553-1668-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1668-5-ND
Pulse Transformers 553-1668-5-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1CT Surface Mount

Buy Now Datasheet
Electronic Wholesale - TX1089NL - 1275086-TX1089NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX1089NL
1275086-TX1089NL
Electronic Wholesale - TX1089NL 1275086-TX1089NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275086-TX1089NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH, 1.2mH Weight: 0.04 oz (1.14g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275086-TX1089NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH, 1.2mH
Weight: 0.04 oz (1.14g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now
1.2MH Pulse Transformer - 166-TX1089NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-TX1089NL
1.2MH Pulse Transformer 166-TX1089NL
XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH Product overview: TX1089NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1089NL can be used for catalog matching and distributor lookup.

XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH Product overview: TX1089NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1089NL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - TX1089NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
TX1089NL
Pulse Transformers TX1089NL
XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH

XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1089NL
Transformers - Pulse Transformers TX1089NL
XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH

XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1089NL
Audio Transformers / Signal Transformers TX1089NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number TX1089NL 553-1668-5-ND 1275086-TX1089NL 166-TX1089NL TX1089NL TX1089NL TX1089NL
Product Name Telecom Transformer Pulse Transformers Electronic Wholesale - TX1089NL 1.2MH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details