• Highest Density Package Available
• Approved to UL1950 3rd Edition
• Approved to UL60950 & EN60950
• Surface Mount
• Vacuum Encapsulated
• Pri:Sec Hi-Pot=1500Vrms and Higher
• Surge Voltage
Manufacturer: Tamura
Win Source Part Number: 937870-TTC-5023
Series: TTC
Operating Temperature Range: -20°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.31.2000
Other Part Number: TTC-5023-ND, MT7238CT, MT7238TR-NDR, TTC5023, MT7238CT-NDR, Q3756955, MT7238TR, MT7238DKR
600R Telecom Transformer, 1:1 Turns Ratio, 3kV Isolation, SM Product overview: TTC-5023 from Tamura is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part, 3kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-TTC-5023 can be used for catalog matching and distributor lookup.
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSFORMER MODEM 600:600OHM SMD
Audio Transformers / Signal Transformers VOICE/MODEM LINE XFMR
TRANSFORMER MODEM 600:600OHM SMD
| Tamura Corporation of America | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | TTC-5023 | 937870-TTC-5023 | 162-TTC-5023 | MT7238CT-ND | TTC-5023 | TTC-5023 | TTC-5023 | TTC-5023 |
| Product Name | Voice/Modem Line Transformer | Audio Transformers - TTC-5023 | 3kV Audio Transformer | Audio Transformers | Power Transformer | Transformers - Audio Transformers | Audio Transformers / Signal Transformers | Audio Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Telecom | Audio | ||||||
| Mounting | PCB/SMD | Chip Transformer | Surface Mount | |||||
| Standards | RoHS; UL | RoHS; UL |