Taoglas Pulse Transformers TM1102NL

Description
LAN XFMR 10/100 BASE-T SINGLE
Request a Quote Datasheet
Description
LAN XFMR 10/100 BASE-T SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 931-TM1102NLCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
931-TM1102NLCT-ND
Pulse Transformers 931-TM1102NLCT-ND
LAN XFMR 10/100 BASE-T SINGLE

LAN XFMR 10/100 BASE-T SINGLE

Buy Now Datasheet
Pulse Transformers - 931-TM1102NLDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
931-TM1102NLDKR-ND
Pulse Transformers 931-TM1102NLDKR-ND
LAN XFMR 10/100 BASE-T SINGLE

LAN XFMR 10/100 BASE-T SINGLE

Buy Now Datasheet
Pulse Transformers - 931-TM1102NLTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
931-TM1102NLTR-ND
Pulse Transformers 931-TM1102NLTR-ND
LAN XFMR 10/100 BASE-T SINGLE

LAN XFMR 10/100 BASE-T SINGLE

Buy Now Datasheet
Transformers - Pulse Transformers - 1383647-TM1102NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1383647-TM1102NL
Transformers - Pulse Transformers 1383647-TM1102NL
Win Source Part Number: 1383647-TM1102NL Category: Transformers>Pulse Transformers Series: Exos Package: Tray Size / Dimension: 0.506" L x 0.272" W (12.85mm x 6.90mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.226" (5.75mm) Mounting Type: Surface Mount Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected Mfr: Taoglas Limited Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 750 pcs

Win Source Part Number: 1383647-TM1102NL
Category: Transformers>Pulse Transformers
Series: Exos
Package: Tray
Size / Dimension: 0.506" L x 0.272" W (12.85mm x 6.90mm)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.226" (5.75mm)
Mounting Type: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
Mfr: Taoglas Limited
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 750 pcs

Buy Now Datasheet
Lan Transformer, Rohs Compliant Taoglas - 62AK1931 - Newark, An Avnet Company
Chicago, IL, United States
Lan Transformer, Rohs Compliant Taoglas
62AK1931
Lan Transformer, Rohs Compliant Taoglas 62AK1931
LAN TRANSFORMER, ROHS COMPLIANT: YES

LAN TRANSFORMER, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 931-TM1102NLCT-ND 1383647-TM1102NL 62AK1931
Product Name Pulse Transformers Transformers - Pulse Transformers Lan Transformer, Rohs Compliant Taoglas
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Speaker Level - 117F32 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers