• Highest Density Package Available
• Approved to UL1950 3rd Edition
• Approved to UL60950 & EN60950
• Surface Mount
• Vacuum Encapsulated
• Pri:Sec Hi-Pot=1500Vrms and Higher
• Surge Voltage
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10k Impedance Primary Ohms 10k Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
TRANSFORMER TELE 10K:10K OHM SMD
| Tamura Corporation of America | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TTC-5033 | TTC-5033 | MT7215TR-ND | TTC-5033 |
| Product Name | Voice/Modem Line Transformer | Power Transformer | Audio Transformers | Transformers - Audio Transformers |
| Category | Signal | Signal | Signal | |
| Other Transformer Types / Applications | Telecom | Audio | ||
| Mounting | PCB/SMD | Chip Transformer | ||
| Standards | RoHS; UL | RoHS; UL |