Pulse Electronics Corporation Transformers - Pulse Transformers TX1287NLT

Description
Win Source Part Number: 990688-TX1287NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.245" (6.22mm) Standard Package: 600 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1272-6,1840-127 2-1,1840-1272-2,TX12 87NLT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 990688-TX1287NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.245" (6.22mm) Standard Package: 600 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1272-6,1840-127 2-1,1840-1272-2,TX12 87NLT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 990688-TX1287NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
990688-TX1287NLT
Transformers - Pulse Transformers 990688-TX1287NLT
Win Source Part Number: 990688-TX1287NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.245" (6.22mm) Standard Package: 600 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1272-6,1840-127 2-1,1840-1272-2,TX12 87NLT-ND

Win Source Part Number: 990688-TX1287NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Height - Seated (Max): 0.245" (6.22mm)
Standard Package: 600
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1272-6,1840-1272-1,1840-1272-2,TX1287NLT-ND

Buy Now Datasheet
Pulse Transformers - 553-TX1287NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1287NLTCT-ND
Pulse Transformers 553-TX1287NLTCT-ND
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TX1287NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1287NLTTR-ND
Pulse Transformers 553-TX1287NLTTR-ND
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TX1287NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1287NLTDKR-ND
Pulse Transformers 553-TX1287NLTDKR-ND
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount

Buy Now Datasheet
SMD Pulse Transformer - 166-TX1287NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-TX1287NLT
SMD Pulse Transformer 166-TX1287NLT
XFRMR 1CT:2.42CT/1CT:2.42C T SMD Product overview: TX1287NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1287NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:2.42CT/1CT:2.42CT SMD Product overview: TX1287NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1287NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
TX1287NLT
Transformers - Pulse Transformers TX1287NLT
XFRMR 1CT:2.42CT/1CT:2.42C T SMD

XFRMR 1CT:2.42CT/1CT:2.42CT SMD

Supplier's Site
Pulse Transformers - TX1287NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
TX1287NLT
Pulse Transformers TX1287NLT
XFRMR 1CT:2.42CT/1CT:2.42C T SMD

XFRMR 1CT:2.42CT/1CT:2.42CT SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1287NLT
Audio Transformers / Signal Transformers TX1287NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 990688-TX1287NLT 553-TX1287NLTCT-ND 166-TX1287NLT TX1287NLT TX1287NLT TX1287NLT
Product Name Transformers - Pulse Transformers Pulse Transformers SMD Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details