Pulse Electronics Corporation SMD 15W Pulse Transformer TS8121CM HF

Description
SMD 10/100 SINGLE PORT POE 15W Product overview: TS8121CM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121CM HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD 10/100 SINGLE PORT POE 15W Product overview: TS8121CM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121CM HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15W Pulse Transformer - 166-TS8121CM HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Pulse Transformer
166-TS8121CM HF
SMD 15W Pulse Transformer 166-TS8121CM HF
SMD 10/100 SINGLE PORT POE 15W Product overview: TS8121CM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121CM HF can be used for catalog matching and distributor lookup.

SMD 10/100 SINGLE PORT POE 15W Product overview: TS8121CM HF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TS8121CM HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-TS8121CMHFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121CMHFDKR-ND
Pulse Transformers 553-TS8121CMHFDKR-ND
SMD 10/100 SINGLE PORT POE 15W

SMD 10/100 SINGLE PORT POE 15W

Buy Now Datasheet
Pulse Transformers - 553-TS8121CMHFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121CMHFTR-ND
Pulse Transformers 553-TS8121CMHFTR-ND
350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TS8121CMHFCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TS8121CMHFCT-ND
Pulse Transformers 553-TS8121CMHFCT-ND
SMD 10/100 SINGLE PORT POE 15W

SMD 10/100 SINGLE PORT POE 15W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transformers Transformers
Product Number 166-TS8121CM HF 553-TS8121CMHFDKR-ND
Product Name SMD 15W Pulse Transformer Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details