HALO Electronics, Inc. Switching Converter, SMPS Transformers TGM-210NSLF

Description
ISO MOD DC MAX253 2C:1C 11VUS 6P
Request a Quote Datasheet
Description
ISO MOD DC MAX253 2C:1C 11VUS 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 5843-TGM-210NSLF-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
5843-TGM-210NSLF-ND
Switching Converter, SMPS Transformers 5843-TGM-210NSLF-ND
ISO MOD DC MAX253 2C:1C 11VUS 6P

ISO MOD DC MAX253 2C:1C 11VUS 6P

Buy Now Datasheet
SMD 0.8Ohm Pulse Transformer - 166-TGM-210NSLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.8Ohm Pulse Transformer
166-TGM-210NSLF
SMD 0.8Ohm Pulse Transformer 166-TGM-210NSLF
Pulse Transformers ISO MOD SMD GullWing 1.5kVrms 0.8Ohm 6pin Product overview: TGM-210NSLF from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TGM-210NSLF can be used for catalog matching and distributor lookup.

Pulse Transformers ISO MOD SMD GullWing 1.5kVrms 0.8Ohm 6pin Product overview: TGM-210NSLF from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.8Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TGM-210NSLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 5843-TGM-210NSLF-ND 166-TGM-210NSLF
Product Name Switching Converter, SMPS Transformers SMD 0.8Ohm Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 2-1611453-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details